KEMET Electronics Corporation Tantalum Capacitors T491C336K010AT

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8350-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8350-6-ND
Tantalum Capacitors 399-8350-6-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8350-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8350-2-ND
Tantalum Capacitors 399-8350-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8350-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8350-1-ND
Tantalum Capacitors 399-8350-1-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359605-T491C336K010AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359605-T491C336K010AT
Capacitors - Tantalum Capacitors 1359605-T491C336K010AT
Win Source Part Number: 1359605-T491C336K010 AT Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T491 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Base Product Number: T491C Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.6Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359605-T491C336K010AT
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T491
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Base Product Number: T491C
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.6Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
59-T491C336K010AT
SMD 33uF 10V Capacitor 59-T491C336K010AT
33uF 10V Tantalum Capacitor, SMD, 10% Tol Product overview: T491C336K010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C336K010AT can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, SMD, 10% Tol Product overview: T491C336K010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C336K010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491C336K010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C336K010AT
Tantalum Capacitors T491C336K010AT
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491C336K010AT
Capacitors >> Tantalum Capacitors T491C336K010AT
33uF 10V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

33uF 10V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C336K010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C336K010AT
Capacitors - Tantalum Capacitors T491C336K010AT
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet - 57K1904 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet
57K1904
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet 57K1904
TANTALUM CAPACITOR, 33UF 10V, 1.6 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 1.6 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet - 95H4617 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet
95H4617
Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet 95H4617
TANTALUM CAPACITOR, 33UF 10V, 1.6 OHM, 0.1, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 1.6 OHM, 0.1, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet - 04X9093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet
04X9093
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet 04X9093
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8350-6-ND 399-8350-2-ND 1359605-T491C336K010AT 59-T491C336K010AT T491C336K010AT T491C336K010AT T491C336K010AT 57K1904 04X9093
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 33uF 10V Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf 10V, 1.6 Ohm, 0.1, 6032-28; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A335K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers