Cap Tant Solid 220uF 4V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.1 Ohm 125°C T/R Product overview: TAJB227M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB227M004RNJ can be used for catalog matching and distributor lookup.
SMD Chip Tantalum 1210 220uF 4Vdc 20%
SMD Chip Tantalum 1210 220uF 4Vdc 20%
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.1Ohm
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.1Ohm
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.1Ohm
TANTALUM CAPACITOR, 220UF, 4V, 1210 20%; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 4V, 1210 20%, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 20%, 4 V, 1210 [3225 Metric], B RoHS Compliant: Yes
CAP, 220UF, 4V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 220UF 20% 4V 1411
220uF 4V 1.1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT 220UF 20% 4V 1411
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB227M004RNJ | 1360183 | 478-8889-1-ND | 478-8889-6-ND | 73R8249 | 15P3061 | TAJB227M004RNJ | TAJB227M004RNJ | TAJB227M004RNJ |
| Product Name | SMD 220uF 4V 1.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Uf, 4V, 1210 20%; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 4 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 4 volts | 4 volts | 4 volts | 4 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel |