Kyocera Corporation SMD 4.7uF 25V 2.4 Ohm Capacitor TAJC475K025RNJ

Description
Cap Tant Solid 4.7uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.4 Ohm 125°C T/R Product overview: TAJC475K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 4.7uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.4 Ohm 125°C T/R Product overview: TAJC475K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJC475K025RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 25V. It is part of the TAJ series, which includes both standard and low-profile configurations. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device is constructed with J-lead termination and is available in various case sizes, ensuring flexibility in design. It has a temperature range of -55°C to +125°C and is surge current tested, providing reliability in demanding environments. The capacitor also adheres to AEC-Q200 standards, making it suitable for automotive applications. With a maximum ESR of 0.2Ω at 100kHz and a maximum leakage current of 9.4 µA, it offers efficient performance for various electronic applications.

Datasheet Summary
Powered by GS/AI

The TAJC475K025RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 25V. It is part of the TAJ series, which includes both standard and low-profile configurations. This capacitor is designed for surface mount technology (SMT) applications and is suitable for general low power DC/DC and LDO circuits, as well as height-restricted designs. The device is constructed with J-lead termination and is available in various case sizes, ensuring flexibility in design. It has a temperature range of -55°C to +125°C and is surge current tested, providing reliability in demanding environments. The capacitor also adheres to AEC-Q200 standards, making it suitable for automotive applications. With a maximum ESR of 0.2Ω at 100kHz and a maximum leakage current of 9.4 µA, it offers efficient performance for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 25V 2.4 Ohm Capacitor
59-TAJC475K025RNJ
SMD 4.7uF 25V 2.4 Ohm Capacitor 59-TAJC475K025RNJ
Cap Tant Solid 4.7uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.4 Ohm 125°C T/R Product overview: TAJC475K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2.4 Ohm 125°C T/R Product overview: TAJC475K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC475K025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3907-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3907-2-ND
Tantalum Capacitors 478-3907-2-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-3907-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3907-1-ND
Tantalum Capacitors 478-3907-1-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-3907-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3907-6-ND
Tantalum Capacitors 478-3907-6-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJC475K025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC475K025RNJ
Tantalum Capacitors TAJC475K025RNJ
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC475K025RNJ
Capacitors >> Tantalum Capacitors TAJC475K025RNJ
4.7uF 25V ±10% CASE-C-6032 Tantalum Capacitors ROHS

4.7uF 25V ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%; Capacitance Kyocera Avx - 60R5956 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%; Capacitance Kyocera Avx
60R5956
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%; Capacitance Kyocera Avx 60R5956
TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:214mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 2312 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:214mA RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 25V, 10%, 2312, Reel; Capacitance Kyocera Avx - 94W9703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, 2312, Reel; Capacitance Kyocera Avx
94W9703
Cap, 4.7Μf, 25V, 10%, 2312, Reel; Capacitance Kyocera Avx 94W9703
CAP, 4.7µF, 25V, 10%, 2312, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, 2312, REEL; Capacitance:4.7µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC475K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC475K025RNJ
Capacitors - Tantalum Capacitors TAJC475K025RNJ
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
CAP TANT 4.7UF 10% 25V 2312 - 66-TAJC475K025RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 25V 2312
66-TAJC475K025RNJ
CAP TANT 4.7UF 10% 25V 2312 66-TAJC475K025RNJ
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TAJC475K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475K025RNJ
Tantalum Capacitors TAJC475K025RNJ
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC475K025RNJ 478-3907-2-ND 478-3907-6-ND TAJC475K025RNJ TAJC475K025RNJ 60R5956 94W9703 TAJC475K025RNJ 66-TAJC475K025RNJ TAJC475K025RNJ
Product Name SMD 4.7uF 25V 2.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 25V, 2312 10%; Capacitance Kyocera Avx Cap, 4.7Μf, 25V, 10%, 2312, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 4.7UF 10% 25V 2312 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details