KEMET Electronics Corporation Capacitors - Tantalum Capacitors T494D476M025AT

Description
Win Source Part Number: 1352387-T494D476M025 AT Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T494 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T494D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet
Description
Win Source Part Number: 1352387-T494D476M025 AT Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T494 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T494D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1352387-T494D476M025AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1352387-T494D476M025AT
Capacitors - Tantalum Capacitors 1352387-T494D476M025AT
Win Source Part Number: 1352387-T494D476M025 AT Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T494 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T494D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1352387-T494D476M025AT
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T494
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T494D
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 200mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
SMD 25V 47uF Capacitor
59-T494D476M025AT
SMD 25V 47uF Capacitor 59-T494D476M025AT
25V 47uF Tantalum Capacitor, 2917 SMD, Polar Product overview: T494D476M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D476M025AT can be used for catalog matching and distributor lookup.

25V 47uF Tantalum Capacitor, 2917 SMD, Polar Product overview: T494D476M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D476M025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-3860-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3860-6-ND
Tantalum Capacitors 399-3860-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3860-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3860-2-ND
Tantalum Capacitors 399-3860-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3860-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3860-1-ND
Tantalum Capacitors 399-3860-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31; Capacitance Kemet - 32K7076 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31; Capacitance Kemet
32K7076
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31; Capacitance Kemet 32K7076
TANTALUM CAPACITOR, 47UF 25V, 0.2 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 25V, 0.2 OHM, 0.2, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet - 72M6182 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet
72M6182
Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet 72M6182
TANTALUM CAPACITOR, 47UF 25V, 0.2 OHM, 0.2, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 25V, 0.2 OHM, 0.2, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T494D476M025AT
Capacitors >> Tantalum Capacitors T494D476M025AT
47uF 25V 200mΩ ±20% 2917 Tantalum Capacitors ROHS

47uF 25V 200mΩ ±20% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T494D476M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D476M025AT
Tantalum Capacitors T494D476M025AT
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494D476M025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494D476M025AT
Capacitors - Tantalum Capacitors T494D476M025AT
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352387-T494D476M025AT 59-T494D476M025AT 399-3860-6-ND 399-3860-2-ND 32K7076 T494D476M025AT T494D476M025AT T494D476M025AT
Product Name Capacitors - Tantalum Capacitors SMD 25V 47uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 25V, 0.2 Ohm, 0.2, 7343-31; Capacitance Kemet Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers