2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
2.2uF 16V Tantalum Capacitor, 1206 SMD, 20% Tol Product overview: T491A225M016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A225M016AT can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 20% 16V 1206
TANTALUM CAPACITOR, 2.2UF, 16V, 6 OHM, 0.2, 3216-18; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF, 16V, 6 OHM, 0.2, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
2.2uF 16V 6Ω ±20% 1206 Tantalum Capacitors ROHS
CAP TANT 2.2UF 20% 16V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8278-6-ND | 399-8278-1-ND | 59-T491A225M016AT | T491A225M016AT | 57K1667 | T491A225M016AT | T491A225M016AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 16V, 6 Ohm, 0.2, 3216-18; Capacitance Kemet | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |