Kyocera Corporation Tantalum Capacitors TAJB105K035RNJ

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1671-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1671-1-ND
Tantalum Capacitors 478-1671-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1671-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1671-6-ND
Tantalum Capacitors 478-1671-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1671-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1671-2-ND
Tantalum Capacitors 478-1671-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 6.5 Ohm Capacitor
59-TAJB105K035RNJ
SMD 1uF 35V 6.5 Ohm Capacitor 59-TAJB105K035RNJ
Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 125°C T/R Product overview: TAJB105K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB105K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 125°C T/R Product overview: TAJB105K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB105K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360197
Tantalum Capacitors 1360197
SMD Chip Tantalum 1210 1uF 35Vdc 10%

SMD Chip Tantalum 1210 1uF 35Vdc 10%

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB105K035RNJ
Capacitors >> Tantalum Capacitors TAJB105K035RNJ
1uF 35V 6.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

1uF 35V 6.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB105K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB105K035RNJ
Capacitors - Tantalum Capacitors TAJB105K035RNJ
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 30H0298 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
30H0298
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 30H0298
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5866 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5866
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5866
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:114mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:114mA RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx - 94W9644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx
94W9644
Cap, 1Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx 94W9644
CAP, 1µF, 35V, 10%, 1210, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 1µF, 35V, 10%, 1210, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB105K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB105K035RNJ
Tantalum Capacitors TAJB105K035RNJ
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB105K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB105K035RNJ
Tantalum Capacitors TAJB105K035RNJ
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1671-1-ND 478-1671-6-ND 59-TAJB105K035RNJ 1360197 TAJB105K035RNJ TAJB105K035RNJ 30H0298 94W9644 TAJB105K035RNJ TAJB105K035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 6.5 Ohm Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Cap, 1Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details