Kyocera Corporation Tantalum Capacitors TAJB226K010RNJ

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3039-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3039-6-ND
Tantalum Capacitors 478-3039-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3039-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3039-1-ND
Tantalum Capacitors 478-3039-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3039-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3039-2-ND
Tantalum Capacitors 478-3039-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 1354082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354082
Tantalum Capacitors 1354082
KYOCERA AVX TAJB226K010RNJ

KYOCERA AVX TAJB226K010RNJ

Supplier's Site
Tantalum Capacitors - 1360180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360180
Tantalum Capacitors 1360180
KYOCERA AVX TAJB226K010RNJ

KYOCERA AVX TAJB226K010RNJ

Supplier's Site
Singapore, Singapore
SMD 22uF 10V 2.4 Ohm Capacitor
59-TAJB226K010RNJ
SMD 22uF 10V 2.4 Ohm Capacitor 59-TAJB226K010RNJ
Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB226K010RNJ
Tantalum Capacitors TAJB226K010RNJ
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB226K010RNJ
Capacitors >> Tantalum Capacitors TAJB226K010RNJ
22uF 10V 2.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

22uF 10V 2.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB226K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB226K010RNJ
Capacitors - Tantalum Capacitors TAJB226K010RNJ
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 30H0360 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
30H0360
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 30H0360
TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5891 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5891
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5891
TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 18J9842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
18J9842
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 18J9842
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 10%, Reel; Capacitance Kyocera Avx - 94W9660 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
94W9660
Cap, 22Μf, 10V, 10%, Reel; Capacitance Kyocera Avx 94W9660
CAP, 22µF, 10V, 10%, REEL; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, REEL; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB226K010RNJ
Tantalum Capacitors TAJB226K010RNJ
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3039-6-ND 478-3039-1-ND 1354082 59-TAJB226K010RNJ TAJB226K010RNJ TAJB226K010RNJ TAJB226K010RNJ 30H0360 18J9842 94W9660 TAJB226K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V 2.4 Ohm Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Cap, 22Μf, 10V, 10%, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers