The TAJA336K006RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33µF and a rated voltage of 6.3V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. This capacitor has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for general low power DC/DC and LDO applications, making it ideal for use in height-restricted designs such as entertainment and infotainment systems. The capacitor is surge current tested and comes in a 1206 case size, which is a common footprint for SMT components. Its reliability is rated at 1% failure per 1000 hours at 85°C, ensuring a robust performance in various applications.
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm
Cap Tant Solid 33uF 6.3V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.2 Ohm 125°C T/R Product overview: TAJA336K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336K006RNJ can be used for catalog matching and distributor lookup.
CAP TANT 33UF 10% 6.3V 1206
33uF 6.3V 2.2Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 33UF, 6.3V, 2.2 OHM, 0.1, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 33UF 10% 6.3V 1206
CAP TANT 33UF 10% 6.3V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1666-2-ND | 478-1666-6-ND | 59-TAJA336K006RNJ | TAJA336K006RNJ | TAJA336K006RNJ | 78M2565 | 59M2375 | TAJA336K006RNJ | TAJA336K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 6.3V 2.2 Ohm Capacitor | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 33Uf, 6.3V, 2.2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |