Kyocera Corporation SMD 47uF 20V 0.5 Ohm Capacitor TAJC476K020RNJ

Description
Cap Tant Solid 47uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 20V 0.5 Ohm Capacitor
59-TAJC476K020RNJ
SMD 47uF 20V 0.5 Ohm Capacitor 59-TAJC476K020RNJ
Cap Tant Solid 47uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476K020RNJ - 727474-TAJC476K020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC476K020RNJ
727474-TAJC476K020RNJ
Tantalum Capacitors - TAJC476K020RNJ 727474-TAJC476K020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 727474-TAJC476K020RN J Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 47μF Tolerance: ±10% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): TA020TCM476KCR; TAJC476K020KNJ; TAJC476K020ANJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 727474-TAJC476K020RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 47μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): TA020TCM476KCR; TAJC476K020KNJ; TAJC476K020ANJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-2359-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2359-2-ND
Tantalum Capacitors 478-2359-2-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2359-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2359-6-ND
Tantalum Capacitors 478-2359-6-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2359-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2359-1-ND
Tantalum Capacitors 478-2359-1-ND
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 1364624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364624
Tantalum Capacitors 1364624
KYOCERA AVX TAJC476K020RNJ

KYOCERA AVX TAJC476K020RNJ

Supplier's Site
Tantalum Capacitors - 1360302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360302
Tantalum Capacitors 1360302
KYOCERA AVX TAJC476K020RNJ

KYOCERA AVX TAJC476K020RNJ

Supplier's Site
Tantalum Capacitors - 1364624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364624P
Tantalum Capacitors 1364624P
KYOCERA AVX TAJC476K020RNJ

KYOCERA AVX TAJC476K020RNJ

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 60R5962 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
60R5962
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 60R5962
TANTALUM CAPACITOR, 47UF, 20V, 0.5 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.5 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J3344 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J3344
Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J3344
TANTALUM CAPACITOR, 47UF, 20V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.5 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 65W8096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
65W8096
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 65W8096
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC476K020RNJ
Tantalum Capacitors TAJC476K020RNJ
CAP TANT 47UF 10% 20V 2312

CAP TANT 47UF 10% 20V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC476K020RNJ
Capacitors >> Tantalum Capacitors TAJC476K020RNJ
47uF 20V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

47uF 20V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC476K020RNJ
Capacitors - Tantalum Capacitors TAJC476K020RNJ
CAP TANT 47UF 10% 20V 2312

CAP TANT 47UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TAJC476K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476K020RNJ
Tantalum Capacitors TAJC476K020RNJ
CAP TANT 47UF 10% 20V 2312

CAP TANT 47UF 10% 20V 2312

Supplier's Site Datasheet
47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS - 17928-TAJC476K020RNJ - Utmel Electronic Limited
Hong Kong, China
47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
17928-TAJC476K020RNJ
47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS 17928-TAJC476K020RNJ
47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC476K020RNJ 727474-TAJC476K020RNJ 478-2359-2-ND 478-2359-6-ND 1364624 1364624P 60R5962 65W8096 TAJC476K020RNJ TAJC476K020RNJ TAJC476K020RNJ TAJC476K020RNJ 17928-TAJC476K020RNJ
Product Name SMD 47uF 20V 0.5 Ohm Capacitor Tantalum Capacitors - TAJC476K020RNJ Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 0.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors 47uF 20V -55℃~+125℃ 500mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers