Vishay Precision Group Capacitors - Tantalum - Polymer Capacitors T55A107M6R3C0070

Description
Win Source Part Number: 1097790-T55A107M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): B45196H1107M209; T520A107M006ATE070; TLJA107M006R0500; TLJA107M006R0800; TMCMA0J107MTRF; TCJG107M004R0300; TL8A0107M6R3CT55A107 M6R3C0070.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1987-6,718-1987- 2,718-1987-1
Request a Quote Datasheet
Description
Win Source Part Number: 1097790-T55A107M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): B45196H1107M209; T520A107M006ATE070; TLJA107M006R0500; TLJA107M006R0800; TMCMA0J107MTRF; TCJG107M004R0300; TL8A0107M6R3CT55A107 M6R3C0070.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1987-6,718-1987- 2,718-1987-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1097790-T55A107M6R3C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097790-T55A107M6R3C0070
Capacitors - Tantalum - Polymer Capacitors 1097790-T55A107M6R3C0070
Win Source Part Number: 1097790-T55A107M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): B45196H1107M209; T520A107M006ATE070; TLJA107M006R0500; TLJA107M006R0800; TMCMA0J107MTRF; TCJG107M004R0300; TL8A0107M6R3CT55A107 M6R3C0070.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1987-6,718-1987- 2,718-1987-1

Win Source Part Number: 1097790-T55A107M6R3C0070
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): B45196H1107M209; T520A107M006ATE070; TLJA107M006R0500; TLJA107M006R0800; TMCMA0J107MTRF; TCJG107M004R0300; TL8A0107M6R3CT55A107M6R3C0070.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1987-6,718-1987-2,718-1987-1

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-T55A107M6R3C0070
SMD 100uF 6.3V Capacitor 70-T55A107M6R3C0070
100uF 6.3V 70mR Tantalum Capacitor, 1206 SMD Product overview: T55A107M6R3C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0070 can be used for catalog matching and distributor lookup.

100uF 6.3V 70mR Tantalum Capacitor, 1206 SMD Product overview: T55A107M6R3C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-1987-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1987-2-ND
Tantalum - Polymer Capacitors 718-1987-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1987-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1987-1-ND
Tantalum - Polymer Capacitors 718-1987-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1987-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1987-6-ND
Tantalum - Polymer Capacitors 718-1987-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay - 31Y4923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay
31Y4923
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay 31Y4923
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V, Case A, Reel; Capacitance Vishay - 84X8250 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, Case A, Reel; Capacitance Vishay
84X8250
Tantalum Capacitor, 100Uf, 6.3V, Case A, Reel; Capacitance Vishay 84X8250
TANTALUM CAPACITOR, 100UF, 6.3V, CASE A, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, CASE A, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V, Case A; Capacitance Vishay - 26Y9092 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, Case A; Capacitance Vishay
26Y9092
Tantalum Capacitor, 100Uf, 6.3V, Case A; Capacitance Vishay 26Y9092
TANTALUM CAPACITOR, 100UF, 6.3V, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55A107M6R3C0070
Capacitors >> Tantalum Capacitors T55A107M6R3C0070
100uF 6.3V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS

100uF 6.3V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A107M6R3C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A107M6R3C0070
Capacitors - Tantalum - Polymer Capacitors T55A107M6R3C0070
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1097790-T55A107M6R3C0070 70-T55A107M6R3C0070 718-1987-2-ND 718-1987-6-ND 31Y4923 84X8250 T55A107M6R3C0070 T55A107M6R3C0070
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 100uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Μf, 6.3V, 20%; Capacitance Vishay Tantalum Capacitor, 100Uf, 6.3V, Case A, Reel; Capacitance Vishay Capacitors >> Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details