Kyocera Corporation Tantalum Capacitors TAJD337K010RNJ

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1736-2-ND
Tantalum Capacitors 478-1736-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1736-6-ND
Tantalum Capacitors 478-1736-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1736-1-ND
Tantalum Capacitors 478-1736-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
330UF 10V Capacitor
59-TAJD337K010RNJ
330UF 10V Capacitor 59-TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917 Product overview: TAJD337K010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337K010RNJ can be used for catalog matching and distributor lookup.

CAP TANT 330UF 10% 10V 2917 Product overview: TAJD337K010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 330UF 10% 10V 2917 - 66-TAJD337K010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 10% 10V 2917
66-TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917 66-TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TAJD337K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD337K010RNJ
Tantalum Capacitors TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD337K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD337K010RNJ
Tantalum Capacitors TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD337K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD337K010RNJ
Capacitors - Tantalum Capacitors TAJD337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 60R6004 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
60R6004
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx 60R6004
TANTALUM CAPACITOR, 330UF, 10V, 0.9 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.9 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx - 94W9731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx
94W9731
Cap, 330Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx 94W9731
CAP, 330µF, 10V, 10%, 2917, REEL; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 10V, 10%, 2917, REEL; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 93K0211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
93K0211
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 93K0211
Surface Mount Tantalum Capacitor, TAJ Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJD337K010RNJ
Capacitors >> Tantalum Capacitors TAJD337K010RNJ
330uF 10V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

330uF 10V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1736-2-ND 478-1736-6-ND 59-TAJD337K010RNJ 66-TAJD337K010RNJ TAJD337K010RNJ TAJD337K010RNJ TAJD337K010RNJ 60R6004 94W9731 93K0211 TAJD337K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors 330UF 10V Capacitor CAP TANT 330UF 10% 10V 2917 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx Cap, 330Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers