47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
Cap Tant Solid 47uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TAJB476K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K006RNJ can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 6.3V 1411
CAP TANT 47UF 10% 6.3V 1411
47uF 6.3V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 47UF, 6.3V, 2 OHM, 0.1, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, 2 OHM, 0.1, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP, 47µF, 6.3V, 10%, 1210, REEL; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1692-6-ND | 478-1692-2-ND | 59-TAJB476K006RNJ | TAJB476K006RNJ | TAJB476K006RNJ | TAJB476K006RNJ | 30H0408 | 65W8093 | 06AC4385 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 6.3V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 47Uf, 6.3V, 2 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Cap, 47Μf, 6.3V, 10%, 1210, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |