10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.5Ohm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.5Ohm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.5Ohm
Cap Tant Solid 10uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB106K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10% 10V 1411
TANTALUM CAPACITOR, 10UF, 10V, 1210 10%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 10 V, 1411 [3528 Metric], B RoHS Compliant: Yes
10uF 10V 2.5Ω ±10% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT 10UF 10% 10V 1411
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1354059 | 478-1672-2-ND | 478-1672-6-ND | 59-TAJB106K010RNJ | TAJB106K010RNJ | TAJB106K010RNJ | 60R5870 | 07WX6669 | TAJB106K010RNJ | TAJB106K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 10V 2.1 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V, 1210 10%; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose |