Kyocera Corporation SMD 68uF 10V 1.4 Ohm Capacitor TAJB686K010RNJ

Description
Cap Tant Solid 68uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686K010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 10V 1.4 Ohm Capacitor
59-TAJB686K010RNJ
SMD 68uF 10V 1.4 Ohm Capacitor 59-TAJB686K010RNJ
Cap Tant Solid 68uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3069-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3069-6-ND
Tantalum Capacitors 478-3069-6-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3069-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3069-1-ND
Tantalum Capacitors 478-3069-1-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3069-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3069-2-ND
Tantalum Capacitors 478-3069-2-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB686K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB686K010RNJ
Capacitors - Tantalum Capacitors TAJB686K010RNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB686K010RNJ
Capacitors >> Tantalum Capacitors TAJB686K010RNJ
68uF 10V 1.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

68uF 10V 1.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJB686K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686K010RNJ
Tantalum Capacitors TAJB686K010RNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5921 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5921
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5921
TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Cap, 68Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx - 94W9681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx
94W9681
Cap, 68Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx 94W9681
CAP, 68µF, 10V, 10%, 1210, REEL; Capacitance:68µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 10V, 10%, 1210, REEL; Capacitance:68µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB686K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB686K010RNJ
Tantalum Capacitors TAJB686K010RNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet
68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS - 17928-TAJB686K010RNJ - Utmel Electronic Limited
Hong Kong, China
68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS
17928-TAJB686K010RNJ
68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS 17928-TAJB686K010RNJ
68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS

68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS

Supplier's Site
CAP TANT 68UF 10% 10V 1411 - 66-TAJB686K010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 10% 10V 1411
66-TAJB686K010RNJ
CAP TANT 68UF 10% 10V 1411 66-TAJB686K010RNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB686K010RNJ 478-3069-6-ND 478-3069-1-ND TAJB686K010RNJ TAJB686K010RNJ TAJB686K010RNJ 60R5921 94W9681 TAJB686K010RNJ 17928-TAJB686K010RNJ 66-TAJB686K010RNJ
Product Name SMD 68uF 10V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx Cap, 68Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx Tantalum Capacitors 68uF 10V -55℃~+125℃ 1.4Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS CAP TANT 68UF 10% 10V 1411
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers