Holy Stone Enterprise Co., Ltd. Ceramic Capacitors - SCC1808X102K502T SCC1808X102K502T

Description
Manufacturer: Holystone Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972763-SCC1808X102K5 02T Length: 4.6 mm Mounting: SMD (SMT) Tolerance: 10 % Height: 2.2 mm Material: Ceramic Width: 2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Holystone Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972763-SCC1808X102K5 02T Length: 4.6 mm Mounting: SMD (SMT) Tolerance: 10 % Height: 2.2 mm Material: Ceramic Width: 2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SCC1808X102K502T - 972763-SCC1808X102K502T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SCC1808X102K502T
972763-SCC1808X102K502T
Ceramic Capacitors - SCC1808X102K502T 972763-SCC1808X102K502T
Manufacturer: Holystone Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972763-SCC1808X102K5 02T Length: 4.6 mm Mounting: SMD (SMT) Tolerance: 10 % Height: 2.2 mm Material: Ceramic Width: 2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Holystone
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972763-SCC1808X102K502T
Length: 4.6 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Height: 2.2 mm
Material: Ceramic
Width: 2 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
SCC1808X102K502T
Capacitors >> Suppression Capacitors SCC1808X102K502T
1nF ±10% X1,Y2 250V 1808 Suppression Capacitors ROHS

1nF ±10% X1,Y2 250V 1808 Suppression Capacitors ROHS

Supplier's Site Datasheet
1nF ±10% X1,Y2 250V 1808 Safety Capacitors ROHS

1nF ±10% X1,Y2 250V 1808 Safety Capacitors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 972763-SCC1808X102K502T SCC1808X102K502T SCC1808X102K502T
Product Name Ceramic Capacitors - SCC1808X102K502T Capacitors >> Suppression Capacitors Capacitors
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Surface Mount Technology
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details