330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
Cap Tant Solid 330uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.4 Ohm 125°C T/R Product overview: TAJD337K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337K006RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 330UF, 6.3V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 330uF, 6.3V, 10%, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes
330uF 6.3V 400mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 10% 6.3V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8914-6-ND | 478-8914-1-ND | 59-TAJD337K006RNJ | 67H4230 | TAJD337K006RNJ | TAJD337K006RNJ | TAJD337K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 6.3V 0.4 Ohm Capacitor | Tantalum Capacitor, 330Uf, 6.3V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |