10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
SMD Chip Tantalum 1206 10uF 16Vdc 20%
SMD Chip Tantalum 1206 10uF 16Vdc 20%
CAP TANT 10UF 20% 16V 1206 Product overview: TAJA106M016RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106M016RNJ can be used for catalog matching and distributor lookup.
10uF 16V 3Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
CAP TANT 10UF 20% 16V 1206
TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:3ohm;RoHS Compliant: Yes
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3859-2-ND | 478-3859-6-ND | 1360190 | 59-TAJA106M016RNJ | TAJA106M016RNJ | TAJA106M016RNJ | 54J2914 | 95W8704 | 18AC0599 | TAJA106M016RNJ | TAJA106M016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 10UF 16V Capacitor | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |