KEMET Electronics Corporation Tantalum Capacitors T491A105K025AT

Description
KEMET T491A105K025AT Tantalum Capacitor
Request a Quote Datasheet
Description
KEMET T491A105K025AT Tantalum Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 8015491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015491P
Tantalum Capacitors 8015491P
KEMET T491A105K025AT Tantalum Capacitor

KEMET T491A105K025AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1696699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1696699
Tantalum Capacitors 1696699
KEMET T491A105K025AT Tantalum Capacitor

KEMET T491A105K025AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 399-3680-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3680-2-ND
Tantalum Capacitors 399-3680-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3680-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3680-6-ND
Tantalum Capacitors 399-3680-6-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3680-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3680-1-ND
Tantalum Capacitors 399-3680-1-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V 8 Ohm Capacitor
59-T491A105K025AT
SMD 1uF 25V 8 Ohm Capacitor 59-T491A105K025AT
Tantalum Cap 1uF 25V 20% SMD 1206 8 Ohm 125C Product overview: T491A105K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A105K025AT can be used for catalog matching and distributor lookup.

Tantalum Cap 1uF 25V 20% SMD 1206 8 Ohm 125C Product overview: T491A105K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A105K025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A105K025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A105K025AT
Capacitors - Tantalum Capacitors T491A105K025AT
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T491A105K025AT
Capacitors >> Tantalum Capacitors T491A105K025AT
1uF 25V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

1uF 25V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T491A105K025AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491A105K025AT
Tantalum Capacitors T491A105K025AT
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitors - T491A105K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A105K025AT
Tantalum Capacitors T491A105K025AT
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18; Capacitance Kemet - 57K1626 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18; Capacitance Kemet
57K1626
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18; Capacitance Kemet 57K1626
TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:97mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet - 18K7187 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet
18K7187
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet 18K7187
TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 8 OHM, 0.1, 3216-18, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kemet - 59M3145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kemet
59M3145
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kemet 59M3145
Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8015491P 1696699 399-3680-2-ND 399-3680-6-ND 59-T491A105K025AT T491A105K025AT T491A105K025AT T491A105K025AT T491A105K025AT 57K1626 59M3145
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 1uF 25V 8 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 3216-18; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 1 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant Kemet
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC226K035P07-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers