Kyocera Corporation 100pF 100V Capacitor SR211A101JARTR1

Description
Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A101JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101JARTR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A101JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101JARTR1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1305241-SR211A101JARTR1 is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 100 pF with a tolerance of ±5%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The component is designed with a radial lead style, specifically formed leads that are kinked for through-hole mounting. The lead spacing is 0.200" (5.08mm), and the maximum seated height is 0.300" (7.62mm). This capacitor is packaged in tape and reel format, with a standard package quantity of 3,000 units, making it suitable for general-purpose applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1305241-SR211A101JARTR1 is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 100 pF with a tolerance of ±5%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The component is designed with a radial lead style, specifically formed leads that are kinked for through-hole mounting. The lead spacing is 0.200" (5.08mm), and the maximum seated height is 0.300" (7.62mm). This capacitor is packaged in tape and reel format, with a standard package quantity of 3,000 units, making it suitable for general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF 100V Capacitor
60-SR211A101JARTR1
100pF 100V Capacitor 60-SR211A101JARTR1
Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A101JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101JARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A101JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101JARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-7319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7319-2-ND
Ceramic Capacitors 478-7319-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7319-1-ND
Ceramic Capacitors 478-7319-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305241-SR211A101JARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305241-SR211A101JARTR1
Capacitors - Ceramic Capacitors 1305241-SR211A101JARTR1
Win Source Part Number: 1305241-SR211A101JAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7319-2,478-7319- 1

Win Source Part Number: 1305241-SR211A101JARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7319-2,478-7319-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
SR211A101JARTR1
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded SR211A101JARTR1
±5% 100V 100pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 100V 100pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Kyocera Avx - 66AH7160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Kyocera Avx
66AH7160
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Kyocera Avx 66AH7160
CAP, 100PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR211A101JARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211A101JARTR1
Ceramic Capacitors SR211A101JARTR1
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR211A101JARTR1 478-7319-2-ND 1305241-SR211A101JARTR1 SR211A101JARTR1 66AH7160 SR211A101JARTR1
Product Name 100pF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details