Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B227M6R3C0035

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2251-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2251-2-ND
Tantalum - Polymer Capacitors 718-2251-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2251-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2251-6-ND
Tantalum - Polymer Capacitors 718-2251-6-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2251-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2251-1-ND
Tantalum - Polymer Capacitors 718-2251-1-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
6.3V 220uF Capacitor
70-T55B227M6R3C0035
6.3V 220uF Capacitor 70-T55B227M6R3C0035
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, 1411, Product overview: T55B227M6R3C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0035 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, 1411, Product overview: T55B227M6R3C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M6R3C0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55B227M6R3C0035 - 850058-T55B227M6R3C0035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55B227M6R3C0035
850058-T55B227M6R3C0035
Tantalum - Polymer Capacitors - T55B227M6R3C0035 850058-T55B227M6R3C0035
Manufacturer: Vishay Win Source Part Number: 850058-T55B227M6R3C0 035 Series: vPolyTan™ T55 Features: 220 µF Tantalum Polymer Capacitor 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.21.0050 Other Part Number: T55B227M6R3C0035-ND, 718-2251-6, 718-2251-2, 718-2251-1

Manufacturer: Vishay
Win Source Part Number: 850058-T55B227M6R3C0035
Series: vPolyTan™ T55
Features: 220 µF Tantalum Polymer Capacitor 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.21.0050
Other Part Number: T55B227M6R3C0035-ND, 718-2251-6, 718-2251-2, 718-2251-1

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B227M6R3C0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M6R3C0035
Capacitors - Tantalum - Polymer Capacitors T55B227M6R3C0035
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55B227M6R3C0035
Capacitors >> Tantalum Capacitors T55B227M6R3C0035
220uF 6.3V 35mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

220uF 6.3V 35mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%; Capacitance Vishay - 47Y8172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Vishay
47Y8172
Cap, 220Μf, 6.3V, 20%; Capacitance Vishay 47Y8172
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2251-2-ND 718-2251-6-ND 70-T55B227M6R3C0035 850058-T55B227M6R3C0035 T55B227M6R3C0035 T55B227M6R3C0035 47Y8172
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 6.3V 220uF Capacitor Tantalum - Polymer Capacitors - T55B227M6R3C0035 Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers