Kyocera Corporation 33UF 10V Capacitor TAJA336M010RNJ

Description
CAP TANT 33UF 20% 10V 1206 Product overview: TAJA336M010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 33UF 20% 10V 1206 Product overview: TAJA336M010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 10V Capacitor
59-TAJA336M010RNJ
33UF 10V Capacitor 59-TAJA336M010RNJ
CAP TANT 33UF 20% 10V 1206 Product overview: TAJA336M010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336M010RNJ can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 10V 1206 Product overview: TAJA336M010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8883-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8883-1-ND
Tantalum Capacitors 478-8883-1-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8883-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8883-6-ND
Tantalum Capacitors 478-8883-6-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8883-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8883-2-ND
Tantalum Capacitors 478-8883-2-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA336M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA336M010RNJ
Tantalum Capacitors TAJA336M010RNJ
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA336M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA336M010RNJ
Tantalum Capacitors TAJA336M010RNJ
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA336M010RNJ
Capacitors >> Tantalum Capacitors TAJA336M010RNJ
33uF 10V 1.7Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

33uF 10V 1.7Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 65M4789 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx
65M4789
Tantalum Capacitor, 33Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx 65M4789
TANTALUM CAPACITOR, 33UF, 10V, 1206 20%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1206 20%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 73R8217 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1206 20%; Capacitance Kyocera Avx
73R8217
Tantalum Capacitor, 33Uf, 10V, 1206 20%; Capacitance Kyocera Avx 73R8217
TANTALUM CAPACITOR, 33UF, 10V, 1206 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1206 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA336M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA336M010RNJ
Capacitors - Tantalum Capacitors TAJA336M010RNJ
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA336M010RNJ 478-8883-1-ND 478-8883-6-ND TAJA336M010RNJ TAJA336M010RNJ TAJA336M010RNJ 65M4789 TAJA336M010RNJ
Product Name 33UF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers