Kyocera Corporation SMD 10uF 50V 0.8 Ohm Capacitor TAJE106M050RNJ

Description
Cap Tant Solid 10uF 50V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: TAJE106M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 50V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: TAJE106M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V 0.8 Ohm Capacitor
59-TAJE106M050RNJ
SMD 10uF 50V 0.8 Ohm Capacitor 59-TAJE106M050RNJ
Cap Tant Solid 10uF 50V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: TAJE106M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: TAJE106M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3944-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3944-2-ND
Tantalum Capacitors 478-3944-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3944-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3944-6-ND
Tantalum Capacitors 478-3944-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3944-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3944-1-ND
Tantalum Capacitors 478-3944-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx - 65M4897 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx
65M4897
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx 65M4897
TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.2, 2717, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.2, 2717, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 60R6025 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717; Capacitance Kyocera Avx
60R6025
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717; Capacitance Kyocera Avx 60R6025
TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.2, 2717; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.2, 2717; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 95W8771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
95W8771
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 95W8771
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE106M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE106M050RNJ
Capacitors - Tantalum Capacitors TAJE106M050RNJ
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - TAJE106M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE106M050RNJ
Tantalum Capacitors TAJE106M050RNJ
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJE106M050RNJ
Capacitors >> Tantalum Capacitors TAJE106M050RNJ
10uF 50V 800mΩ ±20% 2917 Tantalum Capacitors ROHS

10uF 50V 800mΩ ±20% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJE106M050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE106M050RNJ
Tantalum Capacitors TAJE106M050RNJ
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE106M050RNJ 478-3944-2-ND 478-3944-6-ND 65M4897 95W8771 TAJE106M050RNJ TAJE106M050RNJ TAJE106M050RNJ TAJE106M050RNJ
Product Name SMD 10uF 50V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers