Kyocera Corporation SMD 1uF 20V 9 Ohm Capacitor TAJA105K020RNJ

Description
Cap Tant Solid 1uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9 Ohm 125°C T/R Product overview: TAJA105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9 Ohm 125°C T/R Product overview: TAJA105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 20V 9 Ohm Capacitor
59-TAJA105K020RNJ
SMD 1uF 20V 9 Ohm Capacitor 59-TAJA105K020RNJ
Cap Tant Solid 1uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9 Ohm 125°C T/R Product overview: TAJA105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 20V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 9 Ohm 125°C T/R Product overview: TAJA105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1354002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354002
Tantalum Capacitors 1354002
KYOCERA AVX TAJA105K020RNJ

KYOCERA AVX TAJA105K020RNJ

Supplier's Site
Tantalum Capacitors - 1360133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360133
Tantalum Capacitors 1360133
KYOCERA AVX TAJA105K020RNJ

KYOCERA AVX TAJA105K020RNJ

Supplier's Site
Tantalum Capacitors - 478-1650-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1650-1-ND
Tantalum Capacitors 478-1650-1-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1650-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1650-6-ND
Tantalum Capacitors 478-1650-6-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1650-2-ND
Tantalum Capacitors 478-1650-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 30H0200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
30H0200
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 30H0200
TANTALUM CAPACITOR, 1UF, 20V, 9 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 9 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 60R5818 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206; Capacitance Kyocera Avx
60R5818
Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206; Capacitance Kyocera Avx 60R5818
TANTALUM CAPACITOR, 1UF, 20V, 9 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:91mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 9 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:91mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 07J2627 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
07J2627
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 07J2627
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 94W9611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
94W9611
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 94W9611
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105K020RNJ
Tantalum Capacitors TAJA105K020RNJ
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJA105K020RNJ
Capacitors >> Tantalum Capacitors TAJA105K020RNJ
1uF 20V 9Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

1uF 20V 9Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA105K020RNJ
Tantalum Capacitors TAJA105K020RNJ
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105K020RNJ
Capacitors - Tantalum Capacitors TAJA105K020RNJ
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA105K020RNJ 1354002 478-1650-1-ND 478-1650-6-ND 30H0200 07J2627 TAJA105K020RNJ TAJA105K020RNJ TAJA105K020RNJ TAJA105K020RNJ
Product Name SMD 1uF 20V 9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers