Vishay Precision Group Tantalum - Polymer Capacitors T55D337M010C0025

Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T55D337M010C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0025CT-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0025CT-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D337M010C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0025TR-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0025TR-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55D337M010C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55D337M010C0025DKR-ND
Tantalum - Polymer Capacitors 718-T55D337M010C0025DKR-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55D337M010C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M010C0025 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55D337M010C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M010C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1351839-T55D337M010C0025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1351839-T55D337M010C0025
Capacitors - Tantalum - Polymer Capacitors 1351839-T55D337M010C0025
Win Source Part Number: 1351839-T55D337M010C 0025 Category: Capacitors - Tantalum - Polymer Capacitors Series: vPolyTan™ T55 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1351839-T55D337M010C0025
Category: Capacitors - Tantalum - Polymer Capacitors
Series: vPolyTan™ T55
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Manufacturer Size Code: D
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay - 68Y8080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay
68Y8080
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay 68Y8080
CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay - 81AH8630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay
81AH8630
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay 81AH8630
CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D337M010C0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D337M010C0025
Capacitors - Tantalum - Polymer Capacitors T55D337M010C0025
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site
Tantalum - Polymer Capacitors - T55D337M010C0025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D337M010C0025
Tantalum - Polymer Capacitors T55D337M010C0025
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55D337M010C0025
Capacitors >> Tantalum Capacitors T55D337M010C0025
330uF 10V 25mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS

330uF 10V 25mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T55D337M010C0025CT-ND 718-T55D337M010C0025DKR-ND 70-T55D337M010C0025 1351839-T55D337M010C0025 68Y8080 T55D337M010C0025 T55D337M010C0025 T55D337M010C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers