KEMET Electronics Corporation SMD 330uF 2.5V Capacitor T520B337M2R5ATE009

Description
330uF 2.5V Tantalum Capacitor, SMD, POLARIZED Product overview: T520B337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE00 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2.5V Tantalum Capacitor, SMD, POLARIZED Product overview: T520B337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE00 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2.5V Capacitor
70-T520B337M2R5ATE009
SMD 330uF 2.5V Capacitor 70-T520B337M2R5ATE009
330uF 2.5V Tantalum Capacitor, SMD, POLARIZED Product overview: T520B337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE00 9 can be used for catalog matching and distributor lookup.

330uF 2.5V Tantalum Capacitor, SMD, POLARIZED Product overview: T520B337M2R5ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B337M2R5ATE009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-11709-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11709-2-ND
Tantalum - Polymer Capacitors 399-11709-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11709-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11709-1-ND
Tantalum - Polymer Capacitors 399-11709-1-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-11709-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11709-6-ND
Tantalum - Polymer Capacitors 399-11709-6-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Polymer Capacitors - 1737200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737200
Polymer Capacitors 1737200
KEMET T520B337M2R5ATE009

KEMET T520B337M2R5ATE009

Supplier's Site
Polymer Capacitors - 1737003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737003
Polymer Capacitors 1737003
KEMET T520B337M2R5ATE009

KEMET T520B337M2R5ATE009

Supplier's Site
Tantalum - Polymer Capacitors - T520B337M2R5ATE009 - 936009-T520B337M2R5ATE009 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520B337M2R5ATE009
936009-T520B337M2R5ATE009
Tantalum - Polymer Capacitors - T520B337M2R5ATE009 936009-T520B337M2R5ATE009
Manufacturer: Kemet Win Source Part Number: 936009-T520B337M2R5A TE009 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 330 µF Molded Tantalum Polymer Capacitor 2.5 V 1411 (3528 Metric) 9mOhm @ 100kHz Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T520B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-11709-6, 399-11709-2, 399-11709-1

Manufacturer: Kemet
Win Source Part Number: 936009-T520B337M2R5ATE009
Series: KO-CAP® T520
Operating Temperature Range: -55°C ~ 105°C
Features: 330 µF Molded Tantalum Polymer Capacitor 2.5 V 1411 (3528 Metric) 9mOhm @ 100kHz
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Family Name: T520B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-11709-6, 399-11709-2, 399-11709-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T520B337M2R5ATE009
Capacitors >> Tantalum Capacitors T520B337M2R5ATE009
330uF 2.5V 9mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

330uF 2.5V 9mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T520B337M2R5ATE009 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520B337M2R5ATE009
Tantalum - Polymer Capacitors T520B337M2R5ATE009
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 2.5V, Case B; Capacitance Kemet - 49Y1307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 2.5V, Case B; Capacitance Kemet
49Y1307
Cap, Tant, Polymer, 330Uf, 2.5V, Case B; Capacitance Kemet 49Y1307
CAP, TANT, POLYMER, 330UF, 2.5V, CASE B; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 2.5V, CASE B; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet - 42AC0285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet
42AC0285
Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet 42AC0285
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B337M2R5ATE009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B337M2R5ATE009
Capacitors - Tantalum - Polymer Capacitors T520B337M2R5ATE009
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site
CAP TANT 330UF 2.5V 20% 3528 - 417-T520B337M2R5ATE009 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 2.5V 20% 3528
417-T520B337M2R5ATE009
CAP TANT 330UF 2.5V 20% 3528 417-T520B337M2R5ATE009
CAP TANT 330UF 2.5V 20% 3528

CAP TANT 330UF 2.5V 20% 3528

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520B337M2R5ATE009 399-11709-2-ND 399-11709-6-ND 1737200 936009-T520B337M2R5ATE009 T520B337M2R5ATE009 T520B337M2R5ATE009 49Y1307 42AC0285 T520B337M2R5ATE009 417-T520B337M2R5ATE009
Product Name SMD 330uF 2.5V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors - T520B337M2R5ATE009 Capacitors >> Tantalum Capacitors Tantalum - Polymer Capacitors Cap, Tant, Polymer, 330Uf, 2.5V, Case B; Capacitance Kemet Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors CAP TANT 330UF 2.5V 20% 3528
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers