Kyocera Corporation Electronic Wholesale - TAJC107M016RNJ TAJC107M016RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1264000-TAJC107M016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491C107M016AT; T491C107M016AT7280; TA016TCM107MCR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1264000-TAJC107M016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491C107M016AT; T491C107M016AT7280; TA016TCM107MCR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TAJC107M016RNJ - 1264000-TAJC107M016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TAJC107M016RNJ
1264000-TAJC107M016RNJ
Electronic Wholesale - TAJC107M016RNJ 1264000-TAJC107M016RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1264000-TAJC107M016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491C107M016AT; T491C107M016AT7280; TA016TCM107MCR; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1264000-TAJC107M016RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1 Ohm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T491C107M016AT; T491C107M016AT7280; TA016TCM107MCR;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-8896-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8896-2-ND
Tantalum Capacitors 478-8896-2-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8896-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8896-6-ND
Tantalum Capacitors 478-8896-6-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8896-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8896-1-ND
Tantalum Capacitors 478-8896-1-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 1 Ohm Capacitor
59-TAJC107M016RNJ
SMD 100uF 16V 1 Ohm Capacitor 59-TAJC107M016RNJ
Cap Tant Solid 100uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1 Ohm 125°C T/R Product overview: TAJC107M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1 Ohm 125°C T/R Product overview: TAJC107M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC107M016RNJ
Capacitors >> Tantalum Capacitors TAJC107M016RNJ
100uF 16V 1Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

100uF 16V 1Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJC107M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC107M016RNJ
Tantalum Capacitors TAJC107M016RNJ
CAP TANT 100UF 20% 16V 2312

CAP TANT 100UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC107M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC107M016RNJ
Capacitors - Tantalum Capacitors TAJC107M016RNJ
CAP TANT 100UF 20% 16V 2312

CAP TANT 100UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TAJC107M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC107M016RNJ
Tantalum Capacitors TAJC107M016RNJ
CAP TANT 100UF 20% 16V 2312

CAP TANT 100UF 20% 16V 2312

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx
55AC3833
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx 55AC3833
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx - 74T5341 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx
74T5341
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx 74T5341
CAPACITOR, TANTALUM, 100UF, 16V, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 16V, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1264000-TAJC107M016RNJ 478-8896-2-ND 478-8896-6-ND 59-TAJC107M016RNJ TAJC107M016RNJ TAJC107M016RNJ TAJC107M016RNJ TAJC107M016RNJ 55AC3833 74T5341
Product Name Electronic Wholesale - TAJC107M016RNJ Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V 1 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TAC106K010P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details