Kyocera Corporation SMD 3.3uF 35V 3.5 Ohm Capacitor TAJB335K035RNJ

Description
Cap Tant Solid 3.3uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB335K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB335K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 35V 3.5 Ohm Capacitor
59-TAJB335K035RNJ
SMD 3.3uF 35V 3.5 Ohm Capacitor 59-TAJB335K035RNJ
Cap Tant Solid 3.3uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB335K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB335K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1686-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1686-6-ND
Tantalum Capacitors 478-1686-6-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1686-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1686-2-ND
Tantalum Capacitors 478-1686-2-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1686-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1686-1-ND
Tantalum Capacitors 478-1686-1-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB335K035RNJ
Capacitors >> Tantalum Capacitors TAJB335K035RNJ
3.3uF 35V 3.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

3.3uF 35V 3.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5901 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5901
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5901
TANTALUM CAPACITOR, 3.3UF, 35V, 3.5 OHM, 0.1, 1210; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 35V, 3.5 OHM, 0.1, 1210; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J3090 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J3090
Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J3090
TANTALUM CAPACITOR, 3.3UF, 35V, 3.5 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 35V, 3.5 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 59M2389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
59M2389
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 59M2389
Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx - 94W9665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx
94W9665
Cap, 3.3Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx 94W9665
CAP, 3.3µF, 35V, 10%, 1210, REEL; Capacitance:3.3µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 35V, 10%, 1210, REEL; Capacitance:3.3µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB335K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB335K035RNJ
Tantalum Capacitors TAJB335K035RNJ
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB335K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB335K035RNJ
Capacitors - Tantalum Capacitors TAJB335K035RNJ
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TAJB335K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB335K035RNJ
Tantalum Capacitors TAJB335K035RNJ
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB335K035RNJ 478-1686-6-ND 478-1686-2-ND TAJB335K035RNJ 60R5901 59M2389 94W9665 TAJB335K035RNJ TAJB335K035RNJ TAJB335K035RNJ
Product Name SMD 3.3uF 35V 3.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 35V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 35 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Cap, 3.3Μf, 35V, 10%, 1210, Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers