Molex Headers, Male Pins 5016453020

Description
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 23-5016453020-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
23-5016453020-ND
Headers, Male Pins 23-5016453020-ND
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"

"Connector Header Through Hole 30 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-5016453020
Electronic Connector 314-5016453020
CONN HEADER VERT 30POS 2MM Product overview: 5016453020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016453020 can be used for catalog matching and distributor lookup.

CONN HEADER VERT 30POS 2MM Product overview: 5016453020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016453020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5016453020 - 811646-5016453020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5016453020
811646-5016453020
Rectangular Connectors - 5016453020 811646-5016453020
Manufacturer: Molex Win Source Part Number: 811646-5016453020 Packaging: Tray Number of Positions: 30 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.472" (12.00mm) Contact Shape: Square Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 811646-5016453020
Packaging: Tray
Number of Positions: 30
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.472" (12.00mm)
Contact Shape: Square
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 23-5016453020-ND 314-5016453020 811646-5016453020
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - 5016453020
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data