Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 5016461400

Description
Win Source Part Number: 1380851-5016461400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380851-5016461400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380851-5016461400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380851-5016461400
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380851-5016461400
Win Source Part Number: 1380851-5016461400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380851-5016461400
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: iGrid 501646
Number of Positions: 14
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 501646
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Rectangular Connector Housings - WM6060-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM6060-ND
Rectangular Connector Housings WM6060-ND
"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 2076850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2076850
Wire Housings & Plugs 2076850
Molex 5016461400 Crimp Connector Housing

Molex 5016461400 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2076849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2076849
Wire Housings & Plugs 2076849
Molex 5016461400 Crimp Connector Housing

Molex 5016461400 Crimp Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
319-5016461400
Electronic Connector 319-5016461400
CONN RCPT HSG 14POS 2.00MM Product overview: 5016461400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5016461400 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 14POS 2.00MM Product overview: 5016461400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5016461400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
5016461400
Connectors >> Rectangular Connectors Housings 5016461400
2mm 2x7P 7 2 2mm P=2mm Rectangular Connectors Housings ROHS

2mm 2x7P 7 2 2mm P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380851-5016461400 WM6060-ND 2076850 319-5016461400 5016461400
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Wire Housings & Plugs Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details