"40 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"40 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"40 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
-25°C~+85°C Clamshell 40P Contact, Vertical - One Side Brick nogging 0.5mm SMD,P=0.5mm FFC/FPC Connectors ROHS
CONN FFC VERT 40POS 0.50MM SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM2075CT-ND | 5019514000 | 5019514000 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors >> FFC/FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps |