Molex Headers, Male Pins 5016452220

Description
"Connector Header Through Hole 22 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 22 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM6078-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM6078-ND
Headers, Male Pins WM6078-ND
"Connector Header Through Hole 22 position 0.079"" (2.00mm)"

"Connector Header Through Hole 22 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5016452220 - 763838-5016452220 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5016452220
763838-5016452220
Rectangular Connectors - 5016452220 763838-5016452220
Manufacturer: Molex, LLC Win Source Part Number: 763838-5016452220 Series: iGrid 501645 Packaging: Tray Number of Positions: 22 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.472" (12.00mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763838-5016452220
Series: iGrid 501645
Packaging: Tray
Number of Positions: 22
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.472" (12.00mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-5016452220
Electronic Connector 314-5016452220
TWO PART BOARD CONNECTOR Product overview: 5016452220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016452220 can be used for catalog matching and distributor lookup.

TWO PART BOARD CONNECTOR Product overview: 5016452220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016452220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2134617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134617
PCB Headers 2134617
Molex 5016452220 PCB Header

Molex 5016452220 PCB Header

Supplier's Site
PCB Headers - 2134618 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134618
PCB Headers 2134618
Molex 5016452220 PCB Header

Molex 5016452220 PCB Header

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5016452220
Connectors >> Wire To Board / Wire To Wire Connector 5016452220
2 2mm Tin 2mm Brass Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2 2mm Tin 2mm Brass Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM6078-ND 763838-5016452220 314-5016452220 2134617 5016452220
Product Name Headers, Male Pins Rectangular Connectors - 5016452220 Electronic Connector PCB Headers Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data