Pomona Electronics Binding Posts 5018-6

Description
Binding Post Connector Standard Hex Blue Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Blue Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2216-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2216-ND
Binding Posts 501-2216-ND
Binding Post Connector Standard Hex Blue Gold

Binding Post Connector Standard Hex Blue Gold

Buy Now Datasheet
Hex Head Binding Post, 30A, Stud, Blue; Product Range Pomona - 78B1779 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Binding Post, 30A, Stud, Blue; Product Range Pomona
78B1779
Hex Head Binding Post, 30A, Stud, Blue; Product Range Pomona 78B1779
HEX HEAD BINDING POST, 30A, STUD, BLUE; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

HEX HEAD BINDING POST, 30A, STUD, BLUE; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Binding Post, Hex, Blue, Panel Mount; Product Range Pomona - 99AC2879 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Hex, Blue, Panel Mount; Product Range Pomona
99AC2879
Binding Post, Hex, Blue, Panel Mount; Product Range Pomona 99AC2879
BINDING POST, HEX, BLUE, PANEL MOUNT; Product Range:5018 Series; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

BINDING POST, HEX, BLUE, PANEL MOUNT; Product Range:5018 Series; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2216-ND 78B1779 99AC2879
Product Name Binding Posts Hex Head Binding Post, 30A, Stud, Blue; Product Range Pomona Binding Post, Hex, Blue, Panel Mount; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products