Molex Headers, Male Pins 5016452420

Description
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM6079-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM6079-ND
Headers, Male Pins WM6079-ND
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"

"Connector Header Through Hole 24 position 0.079"" (2.00mm)"

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 5016452420 - 1186231-5016452420 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 5016452420
1186231-5016452420
Circular Connectors - Circular Connectors - Housings - 5016452420 1186231-5016452420
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186231-5016452420 Number of Positions: 24 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 24 Length: 26 mm Housing Material: Polyamide Number of Circuits: 24 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501645-2420; Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186231-5016452420
Number of Positions: 24
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 24
Length: 26 mm
Housing Material: Polyamide
Number of Circuits: 24
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 501645-2420;
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
DIP Electronic Connector
314-5016452420
DIP Electronic Connector 314-5016452420
DIP CONNECTOR Product overview: 5016452420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016452420 can be used for catalog matching and distributor lookup.

DIP CONNECTOR Product overview: 5016452420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5016452420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 24POS 2MM - 514-5016452420 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 24POS 2MM
514-5016452420
CONN HEADER VERT 24POS 2MM 514-5016452420
CONN HEADER VERT 24POS 2MM

CONN HEADER VERT 24POS 2MM

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5016452420
Connectors >> Wire To Board / Wire To Wire Connector 5016452420
2x12P 24P 2 2mm 2mm 12 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x12P 24P 2 2mm 2mm 12 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM6079-ND 1186231-5016452420 314-5016452420 514-5016452420 5016452420
Product Name Headers, Male Pins Circular Connectors - Circular Connectors - Housings - 5016452420 DIP Electronic Connector CONN HEADER VERT 24POS 2MM Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Circular / Cylindrical Connectors Wire to Board Connector; Wire to Wire Connector
Mounting Through Hole Through Hole Through Hole Straight
Number of Contacts 24 #
Termination Solder Solder
Unlock Full Specs
to access all available technical data