Molex FFC, FPC (Flat Flexible) Connector Assemblies 5019513650

Description
"36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 23-5019513650TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
23-5019513650TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 23-5019513650TR-ND
"36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount, Right Angle"

"36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 23-5019513650TR-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000810AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Headers, Male Pins - A28549-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details