The Hex Head Binding Post, model 5018, is designed for applications requiring a current rating of 30 Amperes and a voltage rating of 30VAC/60VDC for hand-held testing, with a maximum of 1500 VRMS for hands-free testing in controlled environments. It is constructed with a gold-plated brass body, nuts, and lockwasher, ensuring good conductivity and corrosion resistance. The insulation is made from nylon, compliant with MIL-P-20693 standards, and the flat washer is also brass. The operating temperature for this binding post is rated up to +80°C (+176¬?F). This product is available in red, as indicated by the ordering example 5018-2. It meets the requirements of MIL-P-55149/1A, making it suitable for military and high-reliability applications.
Binding Post Connector Standard Hex Red Gold
HEX HEAD BINDING POST, 30A, RED; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Overall Length 2.07 in. (Open Max.), Gold Plated Brass, Hex Head Binding Posts
Material: Binding post body, nuts, lockwasher — Gold plated. Meets MIL-P-55149/1A. Rating: 1500 V RMS , 30 amps, +80°C (+176°F) max.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1743-ND | 50F1464 | 70198235 |
| Product Name | Binding Posts | Hex Head Binding Post, 30A, Red; Product Range Pomona | Binding Post; Binding Post; 30 A; 1500 V (RMS); Gold Plated Brass; Nylon; Red; |
| Connector Type | DIN Connector |