Molex Headers, Male Pins 5018763440

Description
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM6092-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM6092-ND
Headers, Male Pins WM6092-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5018763440 - 907030-5018763440 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5018763440
907030-5018763440
Rectangular Connectors - 5018763440 907030-5018763440
Manufacturer: Molex, LLC Win Source Part Number: 907030-5018763440 Series: iGrid 501876 Features: Connector Header Through Hole, Right Angle 34 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 501876 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 225 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q7444450AB, WM6092, 501876-3440

Manufacturer: Molex, LLC
Win Source Part Number: 907030-5018763440
Series: iGrid 501876
Features: Connector Header Through Hole, Right Angle 34 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 225
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q7444450AB, WM6092, 501876-3440

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-5018763440
Electronic Connector 314-5018763440
CONN HEADER R/A 34POS 2MM Product overview: 5018763440 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018763440 can be used for catalog matching and distributor lookup.

CONN HEADER R/A 34POS 2MM Product overview: 5018763440 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018763440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5018763440
Connectors >> Wire To Board / Wire To Wire Connector 5018763440
2x17P 34P 2 2mm 2mm 17 Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x17P 34P 2 2mm 2mm 17 Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM6092-ND 907030-5018763440 314-5018763440 5018763440
Product Name Headers, Male Pins Rectangular Connectors - 5018763440 Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data