Conn Shrouded Header (4 Sides) HDR 26 POS 2mm Solder RA Side Entry Thru-Hole iGrid™ Tray Product overview: 5018762640 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762640 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
Manufacturer: Molex, LLC
Win Source Part Number: 907027-5018762640
Series: iGrid 501876
Features: Connector Header Through Hole, Right Angle 26 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM6091, 23-5018762640, WM6091-ND, 501876-2640
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-5018762640 | 23-5018762640-ND | 907027-5018762640 |
| Product Name | Electronic Connector | Headers, Male Pins | Rectangular Connectors - 5018762640 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |