CONN SOCKET 22-26AWG CRIMP TIN Product overview: 5016471000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-5016471000 can be used for catalog matching and distributor lookup.
Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Manufacturer: Molex
Win Source Part Number: 1333516-5016471000
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 16,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 501647-1000-C,WM6057
Base Product Number: 501647
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 331-5016471000 | WM6057TR-ND | 1333516-5016471000 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |