Molex FFC, FPC (Flat Flexible) Connector Assemblies 5019515030

Description
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet
Description
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5019515030TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5019515030TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5019515030TR-ND
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5019515030DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5019515030DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5019515030DKR-ND
CONN FFC VERT 50POS 0.5MM SMD

CONN FFC VERT 50POS 0.5MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5019515030CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5019515030CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5019515030CT-ND
CONN FFC VERT 50POS 0.5MM SMD

CONN FFC VERT 50POS 0.5MM SMD

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-5019515030
SMD Electronic Connector 399-5019515030
Conn FFC/FPC Connector SKT 50 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 5019515030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019515030 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 50 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 5019515030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019515030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 FFC, FCB Thickness: 0.30mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
FFC, FCB Thickness: 0.30mm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 900-5019515030TR-ND 399-5019515030
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Connector Type FPC / FFC
Mounting Surface Mount Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data