Manufacturer: Molex, LLC
Win Source Part Number: 907026-5018762440
Series: iGrid 501876
Features: Connector Header Through Hole, Right Angle 24 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM6090, 501876-2440
24 Pos 2mm RA Header, Solder, Tin, 94V-0 Product overview: 5018762440 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762440 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 907026-5018762440 | 314-5018762440 | WM6090-ND |
| Product Name | Rectangular Connectors - 5018762440 | 94V Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |