Molex 2.0 W Electronic Connector 5018762040

Description
CONN 2.0 W/B DL R/A PLUG 20CKT Product overview: 5018762040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.0 W, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN 2.0 W/B DL R/A PLUG 20CKT Product overview: 5018762040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.0 W, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.0 W Electronic Connector
314-5018762040
2.0 W Electronic Connector 314-5018762040
CONN 2.0 W/B DL R/A PLUG 20CKT Product overview: 5018762040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.0 W, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762040 can be used for catalog matching and distributor lookup.

CONN 2.0 W/B DL R/A PLUG 20CKT Product overview: 5018762040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.0 W, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018762040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5018762040 - 907025-5018762040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5018762040
907025-5018762040
Rectangular Connectors - 5018762040 907025-5018762040
Manufacturer: Molex, LLC Win Source Part Number: 907025-5018762040 Series: iGrid 501876 Features: Connector Header Through Hole, Right Angle 20 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 501876 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 375 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 501876-2040, 5018762040-ND, WM12315

Manufacturer: Molex, LLC
Win Source Part Number: 907025-5018762040
Series: iGrid 501876
Features: Connector Header Through Hole, Right Angle 20 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 375
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 501876-2040, 5018762040-ND, WM12315

Buy Now Datasheet
Headers, Male Pins - WM12315-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM12315-ND
Headers, Male Pins WM12315-ND
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5018762040
Connectors >> Wire To Board / Wire To Wire Connector 5018762040
2x10P 20P 2 2mm 2mm 10 Brass Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x10P 20P 2 2mm 2mm 10 Brass Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-5018762040 907025-5018762040 WM12315-ND 5018762040
Product Name 2.0 W Electronic Connector Rectangular Connectors - 5018762040 Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data