"15 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"15 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
15 Pos, 0.6mm Pitch, Receptacle, Right Angle, SMT Header Product overview: 5019121590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019121590 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206573-5019121590
Packaging: Cut Tape (CT)
Number of Positions: 15
Pitch: 600 µm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 15
Gender: Receptacle
Length: 6.6 mm
Housing Material: Polymer
Actuator Material: Glass, Polymer
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 80 mΩ
Material: Thermoplastic
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 501912-1590; 501912-1590.;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 3.85 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Wire/Cable Type: Straight
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
Max Operating Temperature: 85 °C
Stackable: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM2209CT-ND | 399-5019121590 | 1206573-5019121590 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 5019121590 |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.2 amps | 0.2 amps | 0.5 amps |