Molex FFC, FPC (Flat Flexible) Connector Accessories 5017833009

Description
Connector Cover For 501786 and 501864 Series
Request a Quote Datasheet
Description
Connector Cover For 501786 and 501864 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Accessories - WM13350-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Accessories
WM13350-ND
FFC, FPC (Flat Flexible) Connector Accessories WM13350-ND
Connector Cover For 501786 and 501864 Series

Connector Cover For 501786 and 501864 Series

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-5017833009
Electronic Connector 350-5017833009
Connector Accessory, Product overview: 5017833009 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-5017833009 can be used for catalog matching and distributor lookup.

Connector Accessory, Product overview: 5017833009 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-5017833009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Number of Positions: 5
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Accessories - 5017833009 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Accessories
5017833009
FFC, FPC (Flat Flexible) Connector Accessories 5017833009
CONN PLUG JACKET 0.5MM 30CKT

CONN PLUG JACKET 0.5MM 30CKT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM13350-ND 350-5017833009 5017833009
Product Name FFC, FPC (Flat Flexible) Connector Accessories Electronic Connector Connectors,Interconnects FFC, FPC (Flat Flexible) Connector Accessories
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) St. Connector for RG141 Cable - ET-SFS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers