"Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)"
Board Connector, 30 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Natural Insulator, Product overview: 5018763040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018763040 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 907028-5018763040
Series: iGrid 501876
Features: Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 501876-3040, 5018763040-ND, WM12317
2x15P 30P 2 2mm 2mm 15 Brass Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM12317-ND | 314-5018763040 | 907028-5018763040 | 5018763040 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 5018763040 | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |