Board Connector, 14 Contact(s), 2 Row(s), Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Natural Insulator, Product overview: 5018761440 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018761440 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 856258-5018761440
Series: iGrid 501876
Features: Connector Header position
Package: Tray
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM6088, 501876-1440
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
CONN HEADER R/A 14POS 2MM
2x7P 14P 2 2mm 2mm 7 Brass Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-5018761440 | 856258-5018761440 | WM6088-ND | 514-5018761440 | 5018761440 |
| Product Name | Electronic Connector | Rectangular Connectors - 5018761440 | Headers, Male Pins | CONN HEADER R/A 14POS 2MM | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector |