"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 329076 | 23-5019512430TR-ND |
| Product Name | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Gender | Male / Plug | |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |