Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings 5019390300

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Pico-Clasp 501939 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.039" (1.00mm) Color: White
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Pico-Clasp 501939 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.039" (1.00mm) Color: White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Pico-Clasp 501939 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch: 0.039" (1.00mm) Color: White

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: Pico-Clasp 501939
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Pitch: 0.039" (1.00mm)
Color: White

Buy Now Datasheet
Rectangular Connector Housings - WM4385-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM4385-ND
Rectangular Connector Housings WM4385-ND
"3 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

"3 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5019390300
Electronic Connector 319-5019390300
Board Connector, Product overview: 5019390300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5019390300 can be used for catalog matching and distributor lookup.

Board Connector, Product overview: 5019390300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5019390300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM4385-ND 319-5019390300
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products