"40 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"40 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Molex 5019514010 FPC Connector
Molex 5019514010 FPC Connector
CONN FFC VERT 40POS 0.50MM SMD
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | WM6851CT-ND | 2076852 | 514-5019514010 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FPC Connectors | CONN FFC VERT 40POS 0.50MM SMD |
| Connector Type | FPC / FFC | FPC / FFC | |
| Mounting | Surface Mount | Surface mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps |