"5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
0.5 FPC HSG ASSY EASYONST5CKTEMBSTPPK
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5019510530TR-ND | 99AJ6178 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 0.5 Fpc Hsg Assy Easyonst5Cktembstppkg Molex |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |