"Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)"
Conn Shrouded Header (4 Sides) HDR 15 POS 1mm Solder RA SMD Pico-Clasp™ T/R
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM7906CT-ND | 514-5015681507 |
| Product Name | Headers, Male Pins | Conn Shrouded Header (4 Sides) HDR 15 POS 1mm Solder RA SMD Pico-Clasp™ T/R |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | Surface Mount |
| Number of Contacts | 15 # | |
| Geometry | Right Angle; Right Angle |